NEN-EN 14847
Aerosol containers - Tinplate containers - Dimensions of the 25,4 mm (one inch) aperture
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerosol containers): | 55.130 |
scope:
This European Standard specifies the following dimensions of tinplate metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended to be used with EN 14848 for clinching with valve cups.
Document History
NEN-EN 14847
December 1, 2005
Aerosol containers - Tinplate containers - Dimensions of the 25,4 mm (one inch) aperture
This European Standard specifies the following dimensions of tinplate metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended...
December 1, 2003
Aerosol containers - Tinplate containers - Dimensions of the 25,4 mm (one inch) aperture
This European Standard specifies the following dimensions of tinplate metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended...