NEN-EN 14901

Ductile iron pipes, fittings and accessories - Epoxy coating of ductile iron fittings and accessories (heavy duty) - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 18
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Organic coatings): 25.220.60
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron fittings and accessories conforming to EN 545, EN 598, EN 969, EN 12842, EN 14525, for: - conveying water (e.g. potable water) at operating temperature up to 50 °C excluding frost; or - conveying waste water at operating temperature up to 45 °C excluding frost; or - conveying gas at operating temperature up to 50 °C; - suitable for external environments, i.e. soils, waters and atmospheres of all common corrosion loads, characterised in annex D3 of EN 545:2002.

Document History

October 1, 2014
Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods
NEN-EN 14901 defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron fittings and...
March 1, 2014
Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods
NEN-EN 14901 defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron fittings and...
June 1, 2006
Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods
This European Standard defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron...
NEN-EN 14901
April 1, 2004
Ductile iron pipes, fittings and accessories - Epoxy coating of ductile iron fittings and accessories (heavy duty) - Requirements and test methods
This European Standard defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron...
Advertisement