NEN-EN 14901
Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Organic coatings): | 25.220.60 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
NEN-EN 14901 defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron fittings and accessories conforming to EN 545, EN 598, EN 969, EN 12842, EN 14525, for: - conveying water (e.g. potable water) at operating temperature up to 50 °C excluding frost; or - conveying waste water at operating temperature up to 45 °C excluding frost; or - conveying gas at operating temperature up to 50 °C; - suitable for external environments, i.e. soils, waters and atmospheres of all common corrosion loads, characterised in D.2.3 of EN 545:2010.
Document History