ETSI - TS 129 198-15
Universal Mobile Telecommunications System (UMTS); Open Service Access (OSA) Application Programming Interface (API); Part 15: Multi-media Messaging (MM) Service Capability Feature (SCF)
| Organization: | ETSI |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 98 |
scope:
The present document is Part 15 of the Stage 3 specification for an Application Programming Interface (API) for Open Service Access (OSA).
The OSA specifications define an architecture that enables application developers to make use of network functionality through an open standardized interface, i.e. the OSA APIs. The concepts and the functional architecture for the OSA are contained in 3GPP TS 23.198 [3]. The requirements for OSA are contained in 3GPP TS 22.127 [2].
The present document specifies the Multi Media Messaging Service Capability Feature (SCF) aspects of the interface. All aspects of the Multi Media Messaging SCF are defined here, these being:
• Sequence Diagrams.
• Class Diagrams.
• Interface specification plus detailed method descriptions.
• State Transition diagrams.
• Data definitions.
• IDL Description of the interfaces.
• WSDL Description of the interfaces.
The process by which this task is accomplished is through the use of object modelling techniques described by the Unified Modelling Language (UML).
The present document has been defined jointly between 3GPP TSG CT WG5, ETSI TISPAN and the Parlay Group, in co-operation with a number of JAIN™ Community member companies.
Document History