NEN-EN 15879-1
Testing and rating of direct exchange ground coupled heat pumps with electrically driven compressors for space heating and/or cooling - Part 1: Direct exchange-to-water heat pumps
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This European Standard specifies the terms and definitions, test conditions, test procedures and requirements for the rating and performance of direct exchange-to-water ground coupled heat pumps with electrically driven compressors, used for space heating and/or cooling. Brine can be used instead of water. This European Standard applies to factory-made units with horizontal in-ground collectors. In the case of units consisting of several parts, this standard applies only to those designed and supplied as a complete package. Water-to-direct exchange and direct-exchange-to-d
Document History