NEN-EN 15879-1

Testing and rating of direct exchange ground coupled heat pumps with electrically driven compressors for space heating and/or cooling - Part 1: Direct exchange-to-water heat pumps

active, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: active
Page Count: 28
ICS Code (Heat pumps): 27.080
scope:

This European Standard specifies the terms and definitions, test conditions, test procedures and requirements for the rating and performance of direct exchange-to-water ground coupled heat pumps with electrically driven compressors, used for space heating and/or cooling. Brine can be used instead of water. This European Standard applies to factory-made units with horizontal in-ground collectors. In the case of units consisting of several parts, this standard applies only to those designed and supplied as a complete package. Water-to-direct exchange and direct-exchange-to-direct exchange ground coupled heat pumps are covered by EN 15879-2. Direct exchange-to-air ground coupled heat pumps and air-to-direct exchange heat pumps are covered by EN 15879-3.

Document History

NEN-EN 15879-1
March 1, 2011
Testing and rating of direct exchange ground coupled heat pumps with electrically driven compressors for space heating and/or cooling - Part 1: Direct exchange-to-water heat pumps
This European Standard specifies the terms and definitions, test conditions, test procedures and requirements for the rating and performance of direct exchange-to-water ground coupled heat pumps with...
February 1, 2009
Testing and rating of direct exchange ground coupled heat pumps with electrically driven compressors for space heating and/or cooling - Part 1: Direct exchange-to-water heat pumps
This European Standard specifies the terms and definitions, test conditions, test procedures and requirements for the rating and performance of direct exchange-to-water ground coupled heat pumps with...
Advertisement