NEN-EN 16237

Classification of non-electrical sources of incoherent optical radiation

inactive
Organization: NEN
Publication Date: 1 January 2011
Status: inactive
Page Count: 29
ICS Code (Radiation measurements): 17.240
ICS Code (Colours and measurement of light): 17.180.20
scope:

This European Standard provides a scheme for the classification of artificial non-electrical sources of incoherent optical radiation with regard to their radiation emissions. It helps users of the sources to easily carry out a risk assessment when people can be exposed to radiation from the sources. This standard applies for sources emitting optical radiation in the wavelength between 180 nm and 3 000 nm. This standard does not apply for electrically powered sources. This standard does not apply for machinery, for laser devices and for lamps and lamp systems.

Document History

January 1, 2013
Classification of non-electrical sources of incoherent optical radiation
This European Standard provides a scheme for the classification of artificial non-electrical sources of incoherent optical radiation with regard to their radiation emissions. It helps users of the...
NEN-EN 16237
January 1, 2011
Classification of non-electrical sources of incoherent optical radiation
This European Standard provides a scheme for the classification of artificial non-electrical sources of incoherent optical radiation with regard to their radiation emissions. It helps users of the...
Advertisement