NEN-EN 16237

Classification of non-electrical sources of incoherent optical radiation

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 33
ICS Code (Radiation measurements): 17.240
ICS Code (Colours and measurement of light): 17.180.20
scope:

This European Standard provides a scheme for the classification of artificial non-electrical sources of incoherent optical radiation with regard to their radiation emissions. It helps users of the sources to easily carry out a risk assessment when people can be exposed to radiation from the sources. This standard applies for sources emitting optical radiation in the wavelength between 180 nm and 3 000 nm. This standard does not apply for electrically powered sources. This standard does not apply for machinery, for laser devices and for lamps and lamp systems.

Document History

NEN-EN 16237
January 1, 2013
Classification of non-electrical sources of incoherent optical radiation
This European Standard provides a scheme for the classification of artificial non-electrical sources of incoherent optical radiation with regard to their radiation emissions. It helps users of the...
January 1, 2011
Classification of non-electrical sources of incoherent optical radiation
This European Standard provides a scheme for the classification of artificial non-electrical sources of incoherent optical radiation with regard to their radiation emissions. It helps users of the...
Advertisement