NEN-EN 302-5

Adhesives for load-bearing structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions

inactive
Organization: NEN
Publication Date: 1 July 2011
Status: inactive
Page Count: 10
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This European Standard is intended for obtaining a reliable base of comparison of the maximum assembly time between adhesives at referenced conditions.

Document History

February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This document specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This document is applicable to obtaining a reliable...
October 1, 2021
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This document specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This document is intended for obtaining a reliable base...
April 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This European Standard specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This European Standard is intended for...
NEN-EN 302-5
July 1, 2011
Adhesives for load-bearing structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This European Standard specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This European Standard is intended for...
March 1, 2007
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of the conventional assembly time
This part of EN 302 specifies a laboratory method of determining the conventional assembly time at two spread rate levels in normal climate for adhesives for load bearing timber structures. This...
Advertisement