NEN-EN 302-5

Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of the conventional assembly time

inactive
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 8
ICS Code (Adhesives): 83.180
scope:

This part of EN 302 specifies a laboratory method of determining the conventional assembly time at two spread rate levels in normal climate for adhesives for load bearing timber structures. This standard is only intended for obtaining a reliable base of comparison of the conventional assembly time between adhesives. The method gives results, which cannot be applied to the safe manufacture of timber structures without modifications for the influences of timber e.g.density/absorbency, moisture content of the wood, factory temperature and relative air humidity.

Document History

February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This document specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This document is applicable to obtaining a reliable...
October 1, 2021
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This document specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This document is intended for obtaining a reliable base...
April 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This European Standard specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This European Standard is intended for...
July 1, 2011
Adhesives for load-bearing structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This European Standard specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This European Standard is intended for...
NEN-EN 302-5
March 1, 2007
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of the conventional assembly time
This part of EN 302 specifies a laboratory method of determining the conventional assembly time at two spread rate levels in normal climate for adhesives for load bearing timber structures. This...
Advertisement