NEN-EN 488

District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 32
ICS Code (Valves in general): 23.060.01
scope:

NEN-EN 488 specifies requirements and test methods for valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an outer casing of polyethylene for use in directly buried hot water networks with pre-insulated pipe assemblies in accordance with EN 253. This European Standard applies only to factory made prefabricated insulated valve assemblies for continuous operation with hot water at various temperatures in accordance with EN 253:2009+A2:2015, Clause 1 and the valve assemblies with a maximum operation pressure of 25 bar. For higher pressures, additional demands apply. NOTE For this application, the following valve types are commonly used: ball valves, gate valves, and butterfly valves. This European Standard does not include calculation rules for loads and stresses. These depend on the configuration of the system as it is installed. The design and installation rules are given in EN 13941.

Document History

February 1, 2018
District heating pipes - Bonded single pipe systems for directly buried hot water networks - Factory made steel valve assembly for steel service pipes, polyurethane thermal insulation and a casing of polyethylene
This document specifies requirements and test methods for factory made thermally insulated bonded valve assemblies for hot water networks in accordance with prEN 13941-1, comprising a steel valve,...
NEN-EN 488
November 1, 2015
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
NEN-EN 488 specifies requirements and test methods for valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an outer casing of...
March 1, 2014
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
NEN-EN 488 specifies requirements and test methods for valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an outer casing of...
February 1, 2014
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
NEN-EN 488:2011+A1 specifies requirements and test methods for valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an outer...
August 1, 2012
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
A description is not available for this item.
March 1, 2011
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements and test methods for valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an...
April 1, 2009
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements and test methods for valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an...
March 1, 2003
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements and test methodsfor valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an...
November 1, 2000
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This European Standard specifies requirements and test methodsfor valves of prefabricated thermally insulated valve assemblies comprising a steel valve, rigid polyurethane foam insulation and an...
December 1, 1994
Preinsulated bonded pipe systems for underground hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene
This standard covers valve assemblies for underground hot water networks with preinsulated pipe assemblies according to EN 253. This standard specifies requirements and test methods for prefabricated...

References

Advertisement