NEN-EN 50122-1

Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing

inactive
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Railway engineering in general): 45.020
scope:

Specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and d.c.-traction systems and to any installations that may be endangered by the traction power supply system. It also applies to all fixed installations that are necessary to ensure electrical safety during maintenance work within electrical traction system. This standard applies to all new lines and to all major revisions to existing lines for the following electrical traction systems: - railways; - guided mass transport systems such as: Tramway, elevated and underground railways, mountain railways, trolleybus systems and magnetic levitated systems; - material transportation systems. This standard does not apply to: - mine traction systems in underground mines; - cranes, transportable platforms and similar transportation equipment on rails, temporary structures (e.g. exhibition structures) in so far as these are not supplied directly or via transformers from the contact line system and are not endangered by the traction power supply systems; - suspended cable cars; - funicular railways; - maintenance work.

Document History

September 1, 2022
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This document specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with AC and/or DC traction systems and to any installations that can...
December 1, 2020
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This document specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with AC and/or DC traction systems and to any installations that can...
February 1, 2017
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
November 1, 2016
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
January 1, 2016
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
November 1, 2012
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
September 1, 2012
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
July 1, 2011
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
February 1, 2011
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
November 1, 2010
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
May 1, 2008
Railway applications - Fixed installations - Electrical safety, earthing and bonding - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
September 1, 2007
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
A description is not available for this item.
July 1, 1997
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
Specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and d.c.-traction systems and to any installations that may be...
March 1, 1996
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
Specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and d.c.-traction systems and to any installations that may be...
NEN-EN 50122-1
February 1, 1995
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
Specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and d.c.-traction systems and to any installations that may be...

References

Advertisement