NEN-EN 50122-1

Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock

inactive
Organization: NEN
Publication Date: 1 December 2020
Status: inactive
Page Count: 102
ICS Code (Electric traction equipment): 29.280
scope:

This document specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with AC and/or DC traction systems and to any installations that can be endangered by the electric traction power supply system. This also includes the requirements which are present at the interface with the live parts on the outside of the vehicles.

It also applies to all aspects of fixed installations that are necessary to ensure electrical safety during maintenance work within electric traction power supply systems.

This document applies to all new lines and to all major revisions to existing lines for the following electric traction power supply systems:

a) railways;

b) guided mass transport systems such as

1) tramways,

2) elevated and underground railways,

3) mountain railways,

4) trolleybus systems

5) electric traction supplies for road vehicles, which use an overhead contact line system, and

6) magnetically levitated systems, which use a contact line system;

c) material transportation systems.

This document does not apply to:

d) mine traction systems in underground mines,

e) cranes, transportable platforms and similar transportation equipment on rails, temporary structures (e.g. exhibition structures) in so far as these are not supplied directly or via transformers from the contact line system and are not endangered by the electric traction power supply system,

f) suspended cable cars,

g) funicular railways. This document does not specify working rules for maintenance.

Document History

September 1, 2022
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This document specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with AC and/or DC traction systems and to any installations that can...
NEN-EN 50122-1
December 1, 2020
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This document specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with AC and/or DC traction systems and to any installations that can...
February 1, 2017
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
November 1, 2016
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
January 1, 2016
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
November 1, 2012
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
September 1, 2012
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
July 1, 2011
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
A description is not available for this item.
February 1, 2011
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
November 1, 2010
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
May 1, 2008
Railway applications - Fixed installations - Electrical safety, earthing and bonding - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
September 1, 2007
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
A description is not available for this item.
July 1, 1997
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
Specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and d.c.-traction systems and to any installations that may be...
March 1, 1996
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
Specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and d.c.-traction systems and to any installations that may be...
February 1, 1995
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
Specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and d.c.-traction systems and to any installations that may be...

References

Advertisement