NEN-EN 50069

Welded composite enclosures of cast and wrought aluminium alloys for gas-filled high-voltage switchgear and controlgear

active
Organization: NEN
Publication Date: 1 April 1992
Status: active
Page Count: 20
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This standard applies to welded composite enclosures of cast and wrought aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear with rated voltages of 72,5 kV and above, where the gas is used principally for its dielectric and/or arc-quenching properties. The enclosures comprise parts of electrical equipment not necessarily limited to the following examples: - circuit breakers; - switch disconnectors; - disconnectors; - earthing switches; - current transformers; - voltage transformers; - surge arrestors; - busbars and connections. The scope covers also pressurized components such as the centre-chamber of live tank switchgear and controlgear, gas-insulated current transformers, etc.

Document History

November 1, 2017
High-voltage switchgear and controlgear - Gas-filled welded composite enclosures of cast and wrought aluminium alloys
This European Standard applies to welded composite enclosures of cast and wrought aluminium alloy pressurized with dry air, inert gases (e.g. sulphur hexafluoride or nitrogen or a mixture of such...
September 1, 2007
Welded composite enclosures of cast and wrought aluminium alloys for gas-filled high-voltage switchgear and controlgear
A description is not available for this item.
September 1, 1995
Welded composite enclosures of cast and wrought aluminium alloys for gas-filled high-voltage switchgear and controlgear
A description is not available for this item.
NEN-EN 50069
April 1, 1992
Welded composite enclosures of cast and wrought aluminium alloys for gas-filled high-voltage switchgear and controlgear
This standard applies to welded composite enclosures of cast and wrought aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of...
Advertisement