NEN-EN 50069
High-voltage switchgear and controlgear - Gas-filled welded composite enclosures of cast and wrought aluminium alloys
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | pending |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This European Standard applies to welded composite enclosures of cast and wrought aluminium alloy pressurized with dry air, inert gases (e.g. sulphur hexafluoride or nitrogen or a mixture of such gases), used in indoor and outdoor installations of high-voltage switchgear and controlgear with rated voltages above 1kV, where the gas is used principally for its dielectric and/or arc-quenching properties with rated voltages - above 1 kV and up to and including 52 kV and with gas-filled compartments with design pressure higher than 300 kPa relative pressure (gauge); - and with rated voltage above 52 kV. The enclosures comprise parts of electrical equipment not necessarily limited to the following examples: - circuit-breakers; - switch-disconnectors
Document History