NEN-EN 50355

Railway applications - Railway rolling stock cables having special fire performance - Guide to use

active, Most Current
Organization: NEN
Publication Date: 1 September 2013
Status: active
Page Count: 40
ICS Code (Cables): 29.060.20
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Fire protection): 13.220.20
scope:

This European Standard gives guidance on the safe use of rolling stock cables specified in EN 50264, EN 50306 and EN 50382.These cables will only be used for the wiring of railway rolling stock and within the limits given in the manner described in this European Standard. All these cables are for fixed installation where there is no free movement of cable, except for stresses due to typical service. This European Standard will be applied in conjunction with the relevant product and installation standards. Stricter requirements than those given in this standard could be necessary; see in particular EN 50343.

Document History

NEN-EN 50355
September 1, 2013
Railway applications - Railway rolling stock cables having special fire performance - Guide to use
This European Standard gives guidance on the safe use of rolling stock cables specified in EN 50264, EN 50306 and EN 50382.These cables will only be used for the wiring of railway rolling stock and...
November 1, 2003
Railway applications - Railway rolling stock cables having special fire performance - Thin wall and standard wall - Guide to use
Gives guidance in the safe use of rolling stock cables specified in EN 50264 and EN 50306. These cables should only be used for the wiring of rolling stock and within the limits given in the manner...
September 1, 2002
Railway applications - Railway rolling stock cables having special fire performance - Thin wall and standard wall - Guide to use
Gives guidance in the safe use of rolling stock cables specified in EN 50264 and EN 50306. These cables should only be used for the wiring of rolling stock and within the limits given in the manner...
Advertisement