NEN-EN 50355

Railway applications - Railway rolling stock cables having special fire performance - Thin wall and standard wall - Guide to use

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 38
ICS Code (Cables): 29.060.20
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Fire protection): 13.220.20
scope:

Gives guidance in the safe use of rolling stock cables specified in EN 50264 and EN 50306. These cables should only be used for the wiring of rolling stock and within the limits given in the manner described in this European standard. All these cables are for fixed installation where there is no free movement of cable, except for stresses due to typical service.

Document History

September 1, 2013
Railway applications - Railway rolling stock cables having special fire performance - Guide to use
This European Standard gives guidance on the safe use of rolling stock cables specified in EN 50264, EN 50306 and EN 50382.These cables will only be used for the wiring of railway rolling stock and...
November 1, 2003
Railway applications - Railway rolling stock cables having special fire performance - Thin wall and standard wall - Guide to use
Gives guidance in the safe use of rolling stock cables specified in EN 50264 and EN 50306. These cables should only be used for the wiring of rolling stock and within the limits given in the manner...
NEN-EN 50355
September 1, 2002
Railway applications - Railway rolling stock cables having special fire performance - Thin wall and standard wall - Guide to use
Gives guidance in the safe use of rolling stock cables specified in EN 50264 and EN 50306. These cables should only be used for the wiring of rolling stock and within the limits given in the manner...
Advertisement