NEN-EN 50164-3

Lightning Protection Components (LPC) - Part 3: Requirements for isolating spark gaps

inactive
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 17
ICS Code (Lightning protection): 91.120.40
scope:

This European Standard specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISG's can be used to indirectly bond a lightning protection system to other nearby metalwork where a direct bond is not permissible for functional reasons. Typical applications include the connection to - earth termination systems of power installations, - earth termination systems of telecommunication systems, - auxiliary earth electrodes of voltage operated earth fault circuit breakers, - rail earth electrode of AC and DC railways, - measuring earth electrodes for laboratories, - installations with cathodic protection and stray current systems, - service entry masts for low- voltage overhead cables, - bypassing insulated flanges and insulated couplings of pipelines.

Document History

February 1, 2009
Lightning Protection Components (LPC) - Part 3: Requirements for isolating spark gaps
A description is not available for this item.
NEN-EN 50164-3
November 1, 2006
Lightning Protection Components (LPC) - Part 3: Requirements for isolating spark gaps
This European Standard specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISG's can be used to indirectly bond a lightning protection system to...
April 1, 2004
Lightning Protection Components (LPC) - Part 3: Requirements for isolating spark gaps
This European Standard specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISG's can be used to indirectly bond a lightning protection system to...
August 1, 2002
Lightning Protection Components (LPC) - Part 3: Requirements for isolating spark gaps
This European Standard specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISG's can be used to indirectly bond a lightning protection system to...

References

Advertisement