NEN-EN 50164-3
Lightning Protection Components (LPC) - Part 3: Requirements for isolating spark gaps
| Organization: | NEN |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Lightning protection): | 91.120.40 |
scope:
This European Standard specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISG's can be used to indirectly bond a lightning protection system to other nearby metalwork where a direct bond is not permissible for functional reasons. Typical applications include the connection to - earth termination systems of power installations, - earth termination systems of telecommunication systems, - auxiliary earth electrodes of voltage operated earth fault circuit breakers, - rail earth electrode of AC and DC railways, - measuring earth electrodes for laboratories, - installations with cathodic protection and stray current systems, - service entry masts for low- voltage overhead cables, - bypassing insulated flanges and insulated couplings of pipelines.
Document History