NEN-EN 562

Gas welding equipment - Pressure gauges used in welding, cutting and allied processes

inactive
Organization: NEN
Publication Date: 1 May 2001
Status: inactive
Page Count: 16
ICS Code (Measurement of force, weight and pressure): 17.100
ICS Code (Welding equipment): 25.160.30
scope:

This European Standard specifies requirements for Bourdon-tubepressure gauges normally used with compressed gases at pressures up to 300 bar in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under pressure.

Document History

July 1, 2003
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
This European Standard specifies requirements for Bourdon-tubepressure gauges normally used with compressed gases at pressures up to 300 bar in welding, cutting and allied processes. It also covers...
NEN-EN 562
May 1, 2001
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
This European Standard specifies requirements for Bourdon-tubepressure gauges normally used with compressed gases at pressures up to 300 bar in welding, cutting and allied processes. It also covers...
May 1, 1995
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
Specifies requirements for Bourdon-tube pressure gauges normally used with compressed gases at pressure up to 300 bar (3 MPa) in welding, cutting and allied processes. It also covers use for...
Advertisement