NEN-EN 562
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Measurement of force, weight and pressure): | 17.100 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
Specifies requirements for Bourdon-tube pressure gauges normally used with compressed gases at pressure up to 300 bar (3 MPa) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under pressure. It does not cover gauges for acetylene in acetylene manufacturing plants.
Document History
July 1, 2003
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
This European Standard specifies requirements for Bourdon-tubepressure gauges normally used with compressed gases at pressures up to 300 bar in welding, cutting and allied processes. It also covers...
May 1, 2001
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
This European Standard specifies requirements for Bourdon-tubepressure gauges normally used with compressed gases at pressures up to 300 bar in welding, cutting and allied processes. It also covers...
NEN-EN 562
May 1, 1995
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
Specifies requirements for Bourdon-tube pressure gauges normally used with compressed gases at pressure up to 300 bar (3 MPa) in welding, cutting and allied processes. It also covers use for...