NEN-EN 81-28

Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 28: Remote alarm on passenger and goods passenger lifts

inactive
Organization: NEN
Publication Date: 1 June 2016
Status: inactive
Page Count: 26
ICS Code (Alarm and warning systems): 13.320
ICS Code (Lifts. Escalators): 91.140.90
scope:

This draft European Standard applies to alarm systems for all types of passenger and goods passenger lifts, in particular those covered in the EN 81 series. This draft European Standard also deals with the minimum information given to the owner of the installation related to maintenance and rescue service. This draft European Standard deals with the following significant hazard relevant to lifts when they are used as intended and under the conditions foreseen by the installer/manufacturer: - entrapment of users due to the lift not working properly. This draft European Standard is not applicable to alarm systems intended to be used to call for help in other cases, e.g. heart attack, seeking information. This draft European Standard is applicable to alarm systems used for lifts manufactured and installed after the date of publication by CEN of this standard. However, this draft European Standard may be taken into account when applied to existing lifts. EN 81-70 gives additional requirements for persons with disabilities (e.g. inductive loop, alarm button).

Document History

June 1, 2022
Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 28: Remote alarm on passenger and goods passenger lifts
This document specifies the technical requirements for the alarm systems for passenger and goods passenger lifts, as described in the EN 81 series. This includes: — activation of the alarm, —...
October 1, 2020
Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 28: Remote alarm on passenger and goods passenger lifts
This document covers the risk of entrapment of users in the car and in the well, and gives the technical requirements for the alarm systems for passenger and goods passenger lifts, as described in...
January 1, 2019
Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 28: Remote alarm on passenger and goods passenger lifts
This European Standard applies to alarm systems for all types of passenger and goods passenger lifts, in particular those covered in the EN 81 series. This European Standard also deals with the...
NEN-EN 81-28
June 1, 2016
Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 28: Remote alarm on passenger and goods passenger lifts
This draft European Standard applies to alarm systems for all types of passenger and goods passenger lifts, in particular those covered in the EN 81 series. This draft European Standard also deals...
July 1, 2003
Safety rules for the construction and installation of lifts - Lifts for the transport of persons and goods - Part 28: Remote alarm on passenger and goods passenger lifts
Cette norme s'applique aux systèmes de demande de secours pour tous les types d'ascenseurs et ascenseurs de charge, en particulier ceux couverts par la série de normes EN 81. Cette norme traite aussi...
April 1, 2000
Safety rules for the construction and installation of lifts - Part 28: Remote alarms on passenger and goods passenger lifts
Cette norme s'applique aux systèmes de demande de secours pour tous les types d'ascenseurs et ascenseurs de charge, en particulier ceux couverts par la série de normes EN 81. Cette norme traite aussi...
Advertisement