NEN-EN-IEC 60269-4

Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices

inactive
Organization: NEN
Publication Date: 1 June 2007
Status: inactive
Page Count: 120
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

These supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V a.c. or 1 500 V d.c. and also, in so far as they are applicable, for circuits of higher nominal voltages.

Document History

December 1, 2016
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
August 1, 2012
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
December 1, 2009
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
These supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V a.c. or 1 500 V d.c. and also, in so...
NEN-EN-IEC 60269-4
June 1, 2007
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
These supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V a.c. or 1 500 V d.c. and also, in so...
July 1, 2003
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
Advertisement