NEN-EN-IEC 60269-4/A2
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
Document History
December 1, 2016
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
August 1, 2012
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
December 1, 2009
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
These supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V a.c. or 1 500 V d.c. and also, in so...
June 1, 2007
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
These supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V a.c. or 1 500 V d.c. and also, in so...
NEN-EN-IEC 60269-4/A2
July 1, 2003
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.