NEN-EN-IEC 60454-3-11

Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 11: Polyester film combinations with glass filament, creped cellulosic paper, polyester non-woven, epoxy and pressure-sensitive adhesive

active, Most Current
Organization: NEN
Publication Date: 1 August 2007
Status: active
Page Count: 26
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 60454-3 contains the requirements for pressure-sensitive adhesive tapes, made with combined backings based on polyester film: - PET film/glass filament combination tapes; - Creped cellulosic paper/PET film combination tapes; - PET film/polyester non-woven combination tapes; - PET film/epoxy combination tapes. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.

Document History

NEN-EN-IEC 60454-3-11
August 1, 2007
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 11: Polyester film combinations with glass filament, creped cellulosic paper, polyester non-woven, epoxy and pressure-sensitive adhesive
This sheet of IEC 60454-3 contains the requirements for pressure-sensitive adhesive tapes, made with combined backings based on polyester film: - PET film/glass filament combination tapes; - Creped...
May 1, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 11: Combined tapes made of creped cellulosic paper and polyethylene terephthalate film with rubber thermosetting adhesive
Contains the requirements for combination tapes made of creped cellulosic paper and polyethylene terepthalate film with rubber thermosetting adhesive. Materials which conform to this specification...

References

Advertisement