NEN-EN-IEC 60454-3-11
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 11: Combined tapes made of creped cellulosic paper and polyethylene terephthalate film with rubber thermosetting adhesive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Insulating gases): | 29.040.20 |
scope:
Contains the requirements for combination tapes made of creped cellulosic paper and polyethylene terepthalate film with rubber thermosetting adhesive. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.
Document History