NEN-EN-IEC 60068-2-5
Environmental testing - Part 2-5: Tests - Test Sa: Simulated solar radiation at ground level and guidance for solar radiation testing
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2011 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60068 provides guidance for testing equipment or components under solar radiation conditions. The purpose of testing is to investigate to what extent the equipment or components are affected by solar radiation. The method of combined tests detects electrical, mechanical or other physical variations.
Document History
NEN-EN-IEC 60068-2-5
March 1, 2011
Environmental testing - Part 2-5: Tests - Test Sa: Simulated solar radiation at ground level and guidance for solar radiation testing
This part of IEC 60068 provides guidance for testing equipment or components under solar radiation conditions. The purpose of testing is to investigate to what extent the equipment or components are...
January 1, 2000
Environmetal testing - Part 2-5: Tests - Test Sa: Simulated solar radiation at ground level
The object of this test is to determine the effects (thermal, mechanical, chemical, electrical, etc) produced on equipment and components as a result of exposure to solar radiation under the...