NEN-EN-IEC 60068-2-5

Environmetal testing - Part 2-5: Tests - Test Sa: Simulated solar radiation at ground level

inactive
Organization: NEN
Publication Date: 1 January 2000
Status: inactive
Page Count: 22
ICS Code (Environmental testing): 19.040
scope:

The object of this test is to determine the effects (thermal, mechanical, chemical, electrical, etc) produced on equipment and components as a result of exposure to solar radiation under the conditions experienced at the surface of the earth.

Document History

March 1, 2011
Environmental testing - Part 2-5: Tests - Test Sa: Simulated solar radiation at ground level and guidance for solar radiation testing
This part of IEC 60068 provides guidance for testing equipment or components under solar radiation conditions. The purpose of testing is to investigate to what extent the equipment or components are...
NEN-EN-IEC 60068-2-5
January 1, 2000
Environmetal testing - Part 2-5: Tests - Test Sa: Simulated solar radiation at ground level
The object of this test is to determine the effects (thermal, mechanical, chemical, electrical, etc) produced on equipment and components as a result of exposure to solar radiation under the...

References

Advertisement