NEN-EN-IEC 60076-1

Power transformers - Part 1: General

inactive
Organization: NEN
Publication Date: 1 January 1999
Status: inactive
Page Count: 108
ICS Code (Transformers. Reactors): 29.180
scope:

Applies to three-phase and single-phase transformers including autotransformers. Defines the rating and connection symbols. Gives certain specifications for transformers having a tapped winding. Defines information which shall be marked on the rating plate and the tests to be conducted.

Document History

November 1, 2011
Power transformers - Part 1: General
This part of IEC 60076 applies to three-phase and single-phase power transformers (including auto-transformers) with the exception of certain categories of small and special transformers such as: -...
March 1, 2002
Power transformers - Part 1: General
A description is not available for this item.
December 1, 2000
Power transformers - Part 1: General
A description is not available for this item.
NEN-EN-IEC 60076-1
January 1, 1999
Power transformers - Part 1: General
Applies to three-phase and single-phase transformers including autotransformers. Defines the rating and connection symbols. Gives certain specifications for transformers having a tapped winding....
January 1, 1999
Power transformers - Part 1: General
A description is not available for this item.

References

Advertisement