NEN-EN-IEC 60076-1
Power transformers - Part 1: General
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 60076 applies to three-phase and single-phase power transformers (including auto-transformers) with the exception of certain categories of small and special transformers such as: - single-phase transformers with rated power less than 1 kVA and three-phase transformers less than 5 kVA; - transformers, which have no windings with rated voltage higher than 1 000 V; - instrument transformers; - traction transformers mounted on rolling stock; - starting transformers; - testing transformers; - welding transformers; - explosion-proof and mining transformers; - transformers for deep water (submerged) applications. When IEC standards do not exist for such categories of transformers (in particular transformer having no winding exceeding 1000 V for industrial applications), this part of IEC 60076 may still be applicable either as a whole or in part. This standard does not address the requirements that would make a transformer suitable for mounting in a position accessible to the general public.
Document History