NEN-EN-IEC 60793-2-10
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a fibre is a 50/125 m graded index fibre. Type A1a.1 applies to 50/125 m fibre, while A1a.2 applies to 850 nm laser-optimised 50/125 m fibre. Type A1b applies to 62,5/125 m graded index fibre and A1d applies to 100/140 m graded index fibre. Other applications include, but are not restricted to, the following: short reach, high bit-rate systems in telephony, distribution and local networks carrying data, voice and/or video services; on-premises intra-building and inter-building fibre installations including LANs, PBXs, video, various multiplexing uses, outside telephone cable plant use, and miscellaneous related uses. Three types of requirements apply to these fibres: - general requirements, as defined in IEC 60793-2; - specific requirements common to the category A1 multimode fibres covered in this standard and which are given in Clause 3; - particular requirements applicable to individual fibre types or specific applications, which are defined in the normative family specification annexes.
Document History