NEN-EN-IEC 60793-2-10

Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibre

inactive
Organization: NEN
Publication Date: 1 March 2016
Status: inactive
Page Count: 97
ICS Code (Fibres and cables): 33.180.10
scope:

NEN-EN-IEC 60793-2-10 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a applies to 50/125 μm graded index fibre. Three bandwidth grades are defined as A1a.1, A1a.2 and A1a.3. Each of these bandwidth grades is defined for two levels of macrobend loss performance that are distinguished by "a" or "b" suffix. Those with suffix "a" are specified to meet traditional macrobend loss performance levels. Those with suffix "b" are specified to meet enhanced macrobend loss (i.e. lower loss) performance levels. Type A1b applies to 62,5/125 μm graded index fibre and A1d applies to 100/140 μm graded index fibre. Other applications include, but are not restricted to, the following: short reach, high bit-rate systems in telephony, distribution and local networks carrying data, voice and/or video services; on-premises intra-building and inter-building fibre installations including data centres, local area networks (LANs), storage area networks (SANs), private branch exchanges (PBXs), video, various multiplexing uses, outside telephone cable plant use, and miscellaneous related uses.

Document History

March 1, 2022
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
A description is not available for this item.
August 1, 2019
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre sub-categories A1-OM1, A1-OM2, A1-OM3, A1-OM4, A1-OM5, and A1d. These fibres are used or can be incorporated in information transmission...
December 1, 2017
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
NEN-EN-IEC 60793-2-10 is applicable to optical fibre sub-categories A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables....
NEN-EN-IEC 60793-2-10
March 1, 2016
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibre
NEN-EN-IEC 60793-2-10 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
May 1, 2011
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
January 1, 2008
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
January 1, 2005
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
This part of IEC 60793 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
April 1, 2002
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
Applicable to optical fibres A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables.
Advertisement