NEN-EN-IEC 61300-3-25

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of non-angled ferrules and non-angled ferrules with fibre installed

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 29
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

NEN-EN-IEC 61300-3-25
December 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of non-angled ferrules and non-angled ferrules with fibre installed
A description is not available for this item.
January 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the non-angled ferrules and non-angled ferrules with fibre installed
IEC 61300-3-25 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, or in the case of non-angled ferrules with fibre...
June 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the ferrules and ferrules with fibre installed
Describes the procedure to determine the concentricity of the inner diameter of a ferrule relative to the outer diameter, or in the case of ferrules with fibre installed, to determine the...
Advertisement