NEN-EN-IEC 61300-3-25

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the ferrules and ferrules with fibre installed

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Describes the procedure to determine the concentricity of the inner diameter of a ferrule relative to the outer diameter, or in the case of ferrules with fibre installed, to determine the concentricity of the fibre core axis with the outer diameter of the ferrule.

Document History

December 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of non-angled ferrules and non-angled ferrules with fibre installed
A description is not available for this item.
January 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the non-angled ferrules and non-angled ferrules with fibre installed
IEC 61300-3-25 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, or in the case of non-angled ferrules with fibre...
NEN-EN-IEC 61300-3-25
June 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the ferrules and ferrules with fibre installed
Describes the procedure to determine the concentricity of the inner diameter of a ferrule relative to the outer diameter, or in the case of ferrules with fibre installed, to determine the...
Advertisement