NEN-EN-IEC 61300-2-22
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes a procedure to determine the suitability of a fibre optic device to withstand the effects of a change of temperature or a succession of changes of temperature.
Document History
NEN-EN-IEC 61300-2-22
July 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature
This part of IEC 61300 describes a procedure to determine the suitability of a fibre optic device to withstand the effects of a change of temperature or a succession of changes of temperature.