NEN 11300-2-22

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 14
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Determines the suitability of a fibre optic device to withstand the effects of change of temperature or a succession of changes of temperature. Two test methods are described. Test Na subjects the specimen to extremes of temperature with a very short change-over time. The test in essense subjects the specimen to a series of thermal shocks. Test Nb subjects the specimen to a more gradual variation of temperature which stresses but does not shock the specimen.

Document History

NEN 11300-2-22
August 1, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-22: Tests - Change of temperature
Determines the suitability of a fibre optic device to withstand the effects of change of temperature or a succession of changes of temperature. Two test methods are described. Test Na subjects the...

References

Advertisement