NEN-EN-IEC 61076-2-104

Connectors for electronic equipment - Product requirements - Part 2-104: Circular connectors - Detail specification for circular connectors with M8 screw-locking or snap-locking

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 85
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

NEN-EN-IEC 61076-2-104 describes circular connectors M8 screw-locking or with nominal diameter 8 mm snap-locking, typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or non-rewireable. Male connectors have round contacts of diameter 0,6 mm, diameter 0,7 mm and diameter 1,0 mm. Throughout this detail specification, dimensions are in mm.

Document History

NEN-EN-IEC 61076-2-104
November 1, 2014
Connectors for electronic equipment - Product requirements - Part 2-104: Circular connectors - Detail specification for circular connectors with M8 screw-locking or snap-locking
NEN-EN-IEC 61076-2-104 describes circular connectors M8 screw-locking or with nominal diameter 8 mm snap-locking, typically used for industrial process measurement and control. These connectors...
October 1, 2008
Connectors for electronic equipment - Product requirements - Part 2-104: Circular connectors - Detail specification for circular connectors with M8 screw-locking or snap-locking
This detail specification describes circular connectors M8 screw-locking or with nominal 8 mm snap-locking, typically used for industrial process measurement and control. These connectors consist of...
Advertisement