NEN-EN-IEC 61076-2-104
Connectors for electronic equipment - Product requirements - Part 2-104: Circular connectors - Detail specification for circular connectors with M8 screw-locking or snap-locking
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This detail specification describes circular connectors M8 screw-locking or with nominal 8 mm snap-locking, typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or non-rewireable. Male connectors have round contacts 1,0 mm.
Document History
November 1, 2014
Connectors for electronic equipment - Product requirements - Part 2-104: Circular connectors - Detail specification for circular connectors with M8 screw-locking or snap-locking
NEN-EN-IEC 61076-2-104 describes circular connectors M8 screw-locking or with nominal diameter 8 mm snap-locking, typically used for industrial process measurement and control. These connectors...
NEN-EN-IEC 61076-2-104
October 1, 2008
Connectors for electronic equipment - Product requirements - Part 2-104: Circular connectors - Detail specification for circular connectors with M8 screw-locking or snap-locking
This detail specification describes circular connectors M8 screw-locking or with nominal 8 mm snap-locking, typically used for industrial process measurement and control. These connectors consist of...