NEN-EN-IEC 61937-1

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 1: General

active
Organization: NEN
Publication Date: 1 April 2007
Status: active
Page Count: 33
ICS Code (Audio systems): 33.160.30
scope:

This part of IEC 61937 applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams. It describes the way in which this digital interface can be used in consumer applications. The professional mode (AES/EBU) is not considered within the scope of this standard.

Document History

December 1, 2011
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
A description is not available for this item.
NEN-EN-IEC 61937-1
April 1, 2007
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 1: General
This part of IEC 61937 applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams. It describes the way in which this digital...
November 1, 2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
Applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams.

References

Advertisement