NEN-EN-ISO 10286
Gas cylinders - Terminology
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Fluid systems and components for general use (Vocabularies)): | 01.040.23 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
NEN-EN-ISO 10286 gives the terminology for ISO/TC 58 standards intended to be used under regulations for the transport of dangerous goods that are based on the UN Model Regulations. Variations from the terminology are permissible to comply with other regulations such as for stationary and automotive applications.
Document History
December 1, 2021
Gas cylinders - Vocabulary
This document defines terms for gas cylinders.
August 1, 2015
Gas cylinders - Terminology
NEN-EN-ISO 10286 gives the terminology for ISO/TC 58 standards intended to be used under regulations for the transport of dangerous goods that are based on the UN Model Regulations. Variations from...
NEN-EN-ISO 10286
May 1, 2013
Gas cylinders - Terminology
NEN-EN-ISO 10286 gives the terminology for ISO/TC 58 standards intended to be used under regulations for the transport of dangerous goods that are based on the UN Model Regulations. Variations from...
July 1, 2007
Gas cylinders - Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in Annex A and Annex B respectively. In addition...
July 1, 2007
Gas cylinders - Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in Annex A and Annex B respectively. In addition...
August 1, 2004
Gas cylinders - Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in Annex A and Annex B respectively. In addition...