NEN-EN-ISO 10286

Gas cylinders - Terminology

inactive
Organization: NEN
Publication Date: 1 July 2007
Status: inactive
Page Count: 49
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in Annex A and Annex B respectively. In addition to terms in English and French, two of the three official ISO languages, this International Standard gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions.

Document History

December 1, 2021
Gas cylinders - Vocabulary
This document defines terms for gas cylinders.
August 1, 2015
Gas cylinders - Terminology
NEN-EN-ISO 10286 gives the terminology for ISO/TC 58 standards intended to be used under regulations for the transport of dangerous goods that are based on the UN Model Regulations. Variations from...
May 1, 2013
Gas cylinders - Terminology
NEN-EN-ISO 10286 gives the terminology for ISO/TC 58 standards intended to be used under regulations for the transport of dangerous goods that are based on the UN Model Regulations. Variations from...
July 1, 2007
Gas cylinders - Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in Annex A and Annex B respectively. In addition...
NEN-EN-ISO 10286
July 1, 2007
Gas cylinders - Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in Annex A and Annex B respectively. In addition...
August 1, 2004
Gas cylinders - Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in Annex A and Annex B respectively. In addition...

References

Advertisement