NEN-EN-ISO 11073-20101

Health informatics - Point-of-care medical device communications - Part 20101: Application profile - Base standard

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 104
ICS Code (IT applications in health care technology): 35.240.80
scope:

The scope of this standard is upper layer [i.e., the International Organization for Standardization's (ISO's) open systems interconnection (OSI) application, presentation layer, and session layer] services and protocols for information exchange under the ISO/IEEE 11073 standards for medical device communications (MDC). This standard is the base standard of the ISO/IEEE 11073-20000 medical device application profiles (MDAP), as harmonized through the Committee for European Normalization (CEN) and the ISO.

Document History

September 1, 2005
Health informatics - Point-of-care medical device communications - Part 20101: Application profile - Base standard
The scope of this standard is upper layer [i.e., the International Organization for Standardization's (ISO's) open systems interconnection (OSI) application, presentation layer, and session layer]...
NEN-EN-ISO 11073-20101
October 1, 2003
Health informatics - Point-of-care medical device communications - Part 20101: Application profile - Base standard
The scope of this standard is upper layer [i.e., the International Organization for Standardization's (ISO's) open systems interconnection (OSI) application, presentation layer, and session layer]...
Advertisement