NEN-EN-ISO 11073-20101
Health informatics - Point-of-care medical device communications - Part 20101: Application profile - Base standard
| Organization: | NEN |
| Publication Date: | 1 September 2005 |
| Status: | active |
| Page Count: | 96 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
The scope of this standard is upper layer [i.e., the International Organization for Standardization's (ISO's) open systems interconnection (OSI) application, presentation layer, and session layer] services and protocols for information exchange under the ISO/IEEE 11073 standards for medical device communications (MDC). This standard is the base standard of the ISO/IEEE 11073-20000 medical device application profiles (MDAP), as harmonized through the Committee for European Normalization (CEN) and the ISO.
Document History