NEN-EN-ISO 1043-2
Plastics - Symbols and abbreviated terms - Part 2: Fillers and reinforcing materials
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Auxiliary materials and additives for plastics): | 83.040.30 |
| ICS Code (Materials for the reinforcement of composites in general): | 59.100.01 |
scope:
Provides uniform symbols for terms referring to fillers and reinforcing materials. It includes only those symbols that have come into established use and its main aim is both to prevent the occurrence of more than one symbol for a given filler or reinforcing material and to prevent a given symbol being interpreted in more than one way.
Document History
December 1, 2011
Plastics - Symbols and abbreviated terms - Part 2: Fillers and reinforcing materials
This part of ISO 1043 specifies uniform symbols for terms referring to fillers and reinforcing materials. It includes only those symbols that have come into established use, and its main aim is both...
NEN-EN-ISO 1043-2
September 1, 2001
Plastics - Symbols and abbreviated terms - Part 2: Fillers and reinforcing materials
Provides uniform symbols for terms referring to fillers and reinforcing materials. It includes only those symbols that have come into established use and its main aim is both to prevent the...