NEN-EN-ISO 1421

Rubber- or plastics-coated fabrics - Determination of tensile strength and elongation at break

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 27
ICS Code (Coated fabrics): 59.080.40
ICS Code (Products of the textile industry): 59.080
scope:

NEN-EN-ISO 1421 specifies two methods for the determination of the tensile strength of fabrics coated with rubber or plastics. - Method 1 - the strip test method, which is a method for the determination of tensile strength and elongation at break. - Method 2 - the grab test method, which is a method for the determination of tensile strength only. The methods apply to test pieces in equilibrium with specific standard atmospheres for testing and to wet test pieces. Both methods require the use of a constant rate of extension (CRE) tensile-testing machine.

Document History

NEN-EN-ISO 1421
December 1, 2016
Rubber- or plastics-coated fabrics - Determination of tensile strength and elongation at break
NEN-EN-ISO 1421 specifies two methods for the determination of the tensile strength of fabrics coated with rubber or plastics. - Method 1 - the strip test method, which is a method for the...
August 1, 1998
Rubber- or plastics-coated fabrics - Determination of tensile strength and elongation at break
Describes two methods for the determination of the tensile strength of fabrics coated with rubber or plastics: Method 1 - the strip test method, which is a method for the determination of tensile...
Advertisement