NEN-EN-ISO 1421
Rubber- or plastics-coated fabrics - Determination of tensile strength and elongation at break
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
Describes two methods for the determination of the tensile strength of fabrics coated with rubber or plastics: Method 1 - the strip test method, which is a method for the determination of tensile strength and elongation at break; Method 2 ; the grab test method, which is a method for the determination of tensile strength only. The methods apply to test pieces in quilibrium with specific standard atmospheres for testing, and to wet test pieces.
Document History