NEN-EN-ISO 15977

Open end blind rivets with break pull mandrel and protruding head - AlA/St

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 5
ICS Code (Rivets): 21.060.40
scope:

Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an aluminium alloy body and a steel mandrel and with nominal diameters from 2,4 mm up to and including 6,4 mm.

Document History

December 1, 2002
Open end blind rivets with break pull mandrel and protruding head - AlA/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an aluminium alloy body and a steel mandrel and...
NEN-EN-ISO 15977
April 1, 2001
Open end blind rivets with break pull mandrel and protruding head - AlA/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an aluminium alloy body and a steel mandrel and...
Advertisement