NEN-EN-ISO 15977
Open end blind rivets with break pull mandrel and protruding head - AlA/St
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an aluminium alloy body and a steel mandrel and with nominal diameters from 2,4 mm up to and including 6,4 mm.
Document History
NEN-EN-ISO 15977
December 1, 2002
Open end blind rivets with break pull mandrel and protruding head - AlA/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an aluminium alloy body and a steel mandrel and...
April 1, 2001
Open end blind rivets with break pull mandrel and protruding head - AlA/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with an aluminium alloy body and a steel mandrel and...