NEN-EN-ISO 15874-2
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes
| Organization: | NEN |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water whether or not intended for human consumption (domestic systems) and for heating systems under operating pressures and temperatures appropriate to the class of application (see Table 1 of ISO 15874-1). This standard covers a range of service conditions (application classes), design pressures and pipe dimension classes. For values of TD, Tmax and Tmal in excess of those in Table 1 of Part 1 of this standard does not apply. It also specifies the test parameters for the test methods referred to in this standard. In conjunction with the other parts of ISO 15874 (see Foreword) it is applicable to PP pipes, their joints and to joints with components of PP, other plastics and non-plastics materials intended to be used for hot and cold water installations. It is applicable to pipes with or without (a) barrier layer(s).
Document History