NEN-EN-ISO 15874-2

Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes

inactive
Organization: NEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 30
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
ICS Code (Water supply systems): 91.140.60
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water whether or not intended for human consumption (domestic systems) and for heating systems under operating pressures and temperatures appropriate to the class of application (see Table 1 of ISO 15874-1). This standard covers a range of service conditions (application classes), design pressures and pipe dimension classes. For values of TD, Tmax and Tmal in excess of those in Table 1 of Part 1 of this standard does not apply. It also specifies the test parameters for the test methods referred to in this standard. In conjunction with the other parts of ISO 15874 (see Foreword) it is applicable to PP pipes, their joints and to joints with components of PP, other plastics and non-plastics materials intended to be used for hot and cold water installations. It is applicable to pipes with or without (a) barrier layer(s).

Document History

August 1, 2022
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes - Amendement 2: Impact test
A description is not available for this item.
March 1, 2013
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes
This part of ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the...
NEN-EN-ISO 15874-2
August 1, 2010
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes
This part of ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the...
June 1, 2007
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes
A description is not available for this item.
January 1, 2006
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes
A description is not available for this item.
May 1, 2004
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes
This part of EN ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the...
Advertisement